Te-Co, Inc. Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread without Locking Element 58401X

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread without Locking Element - 58401X - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread without Locking Element
58401X
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread without Locking Element 58401X
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58401X
Product Name Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread without Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10985 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 11.91 lbs (5.4 kg)
Thread Size M12 x 1.75
View Details
Ball Plungers - BST, BSTH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 1.12 to 53.95 lbs (0.5098 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 237413 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M4 Threads - Standard End Pressure - S707YPMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details