Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 5/8-11 Thread, End Force = 10.50 Initial x 25.50 Final without Locking Element 57408X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 5/8-11 Thread, End Force = 10.50 Initial x 25.50 Final without Locking Element
57408X
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 5/8-11 Thread, End Force = 10.50 Initial x 25.50 Final without Locking Element 57408X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57408X
Product Name Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 5/8-11 Thread, End Force = 10.50 Initial x 25.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27227 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.2 lbs (3.27 kg)
Thread Size 3/8-16
View Details
Spring Plungers & Indexing Plungers - 478664 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Body Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM12P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.25 inch (31.8 mm)
End Force 9.31 lbs (4.22 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707CBMH1226H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details