Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element 57401X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element
57401X
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element 57401X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57401X
Product Name Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27609 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 5/16-18
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB59 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 9 lbs (4.08 kg)
View Details
Spring Loaded Plunger, Press-in, Miniature Size, With hold-open feature, Steel, Blue Knob - 56-311-008 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Indexing Plungers without Knob - NDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details