Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 57091

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element - 57091 - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
57091
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 57091
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57091
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27172 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.51 lbs (1.59 kg)
Thread Size M6 x 1.0
View Details
Press-Fit Ball Plungers - SBPR - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1378 inch (0.8000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 2845363 - RS Components, Ltd.
Specs
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M10 Long-Lok Threads - Standard End Pressure - S707YPMSL1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details