Te-Co, Inc. Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57203

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element - 57203 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
57203
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57203
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57203
Product Name Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Pin Plunger With M16 Long-Lok Threads - Standard End Pressure - S707CPMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details
Indexing Plungers - SDXN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 478652 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Steel
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10732 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 7 lbs (3.17 kg)
Thread Size 1/4-28
View Details