Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element 57410

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element
57410
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element 57410
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57410
Product Name Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Index Plungers - NDXNS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707YBMH0410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Spring Plungers & Indexing Plungers - 478781 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12 x 1.75
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM10P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.9016 inch (22.9 mm)
End Force 7.87 lbs (3.57 kg)
View Details