Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element 57407

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element
57407
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element 57407
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57407
Product Name Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers without Knob - NDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M12 Long-Lok Threads - Standard End Pressure - S707YBMSL1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Spring Plungers & Indexing Plungers - 188886 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH60P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.25 inch (31.75 mm)
End Force 17.4 lbs (7.89 kg)
View Details