Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 57006

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element - 57006 - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
57006
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 57006
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57006
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Steel Spring Ball Plunger With M24 Threads - Heavy End Pressure - S707CBMH2448H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details
Hex Socket Ball Plungers - LBSU-A, LBSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 478646 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Steel Ball Plungers - 10874 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 4.96 lbs (2.25 kg)
Thread Size M5 x 0.8
View Details