Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 5/16-18 Thread without Locking Element 54502X

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 5/16-18 Thread without Locking Element - 54502X - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 5/16-18 Thread without Locking Element
54502X
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 5/16-18 Thread without Locking Element 54502X
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54502X
Product Name Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 5/16-18 Thread without Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26873 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 14.88 lbs (6.75 kg)
Thread Size M8 x 1.25
View Details
Ball Plungers - BSU, BSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 0.3372 to 53.95 lbs (0.1529 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 2845474 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Slotted Head Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707CBMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details