Te-Co, Inc. Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final without Locking Element 57301X

Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life
Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Suppliers

Company
Product
Description
Supplier Links
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final without Locking Element - 57301X - Te-Co, Inc.
Union, OH, USA
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final without Locking Element
57301X
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final without Locking Element 57301X
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Product Information

  • Material: Steel, Black Oxide Finish
  • Ideal for tough, high-speed, long-life product applications
  • Flat, hexagonal nose design
  • Easy access and adjustment
  • Long spring life
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57301X
Product Name Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26705 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 10 lbs (4.54 kg)
Thread Size 5/16-18
View Details
Spring Plungers & Indexing Plungers - 237665 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH10N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 20.23 lbs (9.18 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M4 Threads - Standard End Pressure - S707CPMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details