Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 1/4-20 Thread without Locking Element 54650X

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 1/4-20 Thread without Locking Element - 54650X - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 1/4-20 Thread without Locking Element
54650X
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 1/4-20 Thread without Locking Element 54650X
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54650X
Product Name Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 1/4-20 Thread without Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10929 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 1.25 lbs (0.5669 kg)
Thread Size #8-36
View Details
Short Spring Plungers - ZSP-SUS, SPL-SUS, SPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 1104583 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M5 Long-Lok Threads - Standard End Pressure - S707YPMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details