Te-Co, Inc. Unfinished Ground Vertical Cam Operated Straight Index Plunger: 2-3/16 Dia. 54957

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Suppliers

Company
Product
Description
Supplier Links
Unfinished Ground Vertical Cam Operated Straight Index Plunger: 2-3/16 Dia. - 54957 - Te-Co, Inc.
Union, OH, USA
Unfinished Ground Vertical Cam Operated Straight Index Plunger: 2-3/16 Dia.
54957
Unfinished Ground Vertical Cam Operated Straight Index Plunger: 2-3/16 Dia. 54957
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - See Straight Index Bushings
  • Vertical cam allows for quick vertical motion

*For proper installation use nominal drill diameter

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54957
Product Name Unfinished Ground Vertical Cam Operated Straight Index Plunger: 2-3/16 Dia.
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 26940 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 13 lbs (5.9 kg)
Thread Size 1/4-28
View Details
Short Index Plungers - NDXNS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Spring Plungers & Indexing Plungers - 237429 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M12 Long-Lok Threads - Standard End Pressure - S707YPMSL1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details