Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element 57017

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element - 57017 - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element
57017
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element 57017
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57017
Product Name Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10989 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details
Plastic Ball Plungers - BEE, BEU - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0787 inch (1 to 2 mm)
End Force 2.02 to 8.99 lbs (0.9176 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 478747 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Steel
View Details
Slotted Head Steel Spring Pin Plunger With M4 Threads - Standard End Pressure - S707CPMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details