Te-Co, Inc. Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element 58303X

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element - 58303X - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element
58303X
Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element 58303X
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
  • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Optional locking elements
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58303X
Product Name Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - LSPLL-SUS, LSPL-SUS, LSPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Steel Spring Plungers - 27323 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.7 lbs (1.22 kg)
Thread Size #10-32
View Details
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Black Knob - 56-271-2-000 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Ball Plungers - Steel - BH56 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5780 inch (14.68 mm)
End Force 17 lbs (7.71 kg)
View Details