Te-Co, Inc. Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 5/8-11 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57205

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 5/8-11 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element - 57205 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 5/8-11 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
57205
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 5/8-11 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57205
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57205
Product Name Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 5/8-11 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Pin Plunger With M12 Threads - Light End Pressure - S707CPMS1222L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details
Press-Fit Ball Plungers - EBP, EBPJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0276 to 0.1378 inch (0.7000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 237388 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Steel Ball Plungers - 10977 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 11.91 lbs (5.4 kg)
Thread Size M6 x 1.0
View Details