Te-Co, Inc. Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread with Locking Element 58351

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread with Locking Element - 58351 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread with Locking Element
58351
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread with Locking Element 58351
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Non-locking design
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58351
Product Name Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Ball Plungers - BSU-A. BSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M8 Threads - Light End Pressure - S707CPMS0816L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1575 inch (4 mm)
View Details
Spring Plungers & Indexing Plungers - 1443687 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM16P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.5 inch (38.1 mm)
End Force 25.49 lbs (11.56 kg)
View Details