Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 57403X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
57403X
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 57403X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57403X
Product Name Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Plungers - ZP, PL, PLH, ZN, PLN - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.3937 inch (1.5 to 10 mm)
End Force 0.1124 to 53.95 lbs (0.0510 to 24.47 kg)
View Details
Steel Ball Plungers - 10813 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 6 lbs (2.72 kg)
Thread Size 1/2-13
View Details
Spring-Loaded Plungers - 56-161-009 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBH58 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 21 lbs (9.52 kg)
View Details