Te-Co, Inc. Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 4.00 Initial x 12.00 Final with Locking Element 53839

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 4.00 Initial x 12.00 Final with Locking Element - 53839 - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 4.00 Initial x 12.00 Final with Locking Element
53839
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 4.00 Initial x 12.00 Final with Locking Element 53839
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53839
Product Name Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 4.00 Initial x 12.00 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27824 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 10 lbs (4.54 kg)
Body Stainless Steel; Stainless Steel
View Details
Hex Socket Ball Plungers - LBSU-A, LBSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 2845466 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707YBMH0818 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details