Te-Co, Inc. Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 3/8-16 Thread with Locking Element 58402

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 3/8-16 Thread with Locking Element - 58402 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 3/8-16 Thread with Locking Element
58402
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 3/8-16 Thread with Locking Element 58402
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58402
Product Name Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 3/8-16 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27340 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-28
View Details
Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Spring Plungers & Indexing Plungers - 188883 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M6 Long-Lok Threads - Heavy End Pressure - S707CBMSL0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details