Te-Co, Inc. Ball Plunger - Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 3.00 Initial x 7.00 Final with Locking Element 53805

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 3.00 Initial x 7.00 Final with Locking Element - 53805 - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 3.00 Initial x 7.00 Final with Locking Element
53805
Ball Plunger - Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 3.00 Initial x 7.00 Final with Locking Element 53805
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53805
Product Name Ball Plunger - Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 3.00 Initial x 7.00 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27170 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.01 lbs (0.9100 kg)
Thread Size M4 x 0.7
View Details
Spring Plungers & Indexing Plungers - 2845468 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH53 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7500 inch (19.05 mm)
End Force 2.7 lbs (1.22 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707YBMS1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details