Te-Co, Inc. Posi Hex Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 1.3 Initial x 2.7 Final without Locking Element 57025X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 1.3 Initial x 2.7 Final without Locking Element - 57025X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 1.3 Initial x 2.7 Final without Locking Element
57025X
Posi Hex Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 1.3 Initial x 2.7 Final without Locking Element 57025X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57025X
Product Name Posi Hex Spring Plunger / Light End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 1.3 Initial x 2.7 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded Plungers - 56-99-421-61 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Shortie Spring Plungers - Short Travel - 27627 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.5 lbs (1.59 kg)
Thread Size 1/4-20
View Details
Hex Socket Ball Plungers - BST-A, BSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM50A - Vlier
Specs
Plunger Type Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 4.75 lbs (2.15 kg)
View Details