Te-Co, Inc. Ball Plunger - Stainless Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final without Locking Element 53851X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final without Locking Element - 53851X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final without Locking Element
53851X
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final without Locking Element 53851X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53851X
Product Name Ball Plunger - Stainless Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Double Ball Plungers - DSB - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1142 inch (0.6500 to 2.9 mm)
End Force 0.3372 to 3.6 lbs (0.1529 to 1.63 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M6 Threads - Standard End Pressure - S707CPMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details
Spring Plungers & Indexing Plungers - 188847 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS57N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 4.5 lbs (2.04 kg)
View Details