Te-Co, Inc. Hex Nose Plunger / Light End Force - Steel, Black Oxide: 5/16-18 Thread, End Force 1.5 Initial x 4.5 Final with Locking Element 57211

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 5/16-18 Thread, End Force 1.5 Initial x 4.5 Final with Locking Element - 57211 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 5/16-18 Thread, End Force 1.5 Initial x 4.5 Final with Locking Element
57211
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 5/16-18 Thread, End Force 1.5 Initial x 4.5 Final with Locking Element 57211
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57211
Product Name Hex Nose Plunger / Light End Force - Steel, Black Oxide: 5/16-18 Thread, End Force 1.5 Initial x 4.5 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26705 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 10 lbs (4.54 kg)
Thread Size 5/16-18
View Details
Spring Plungers & Indexing Plungers - 478911 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Body Stainless Steel
View Details
Ball Plungers - Steel - B46P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.1870 inch (4.75 mm)
End Force 0.5000 lbs (0.2268 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707CBMS0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details