Te-Co, Inc. Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread with Locking Element 58403

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread with Locking Element - 58403 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread with Locking Element
58403
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread with Locking Element 58403
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58403
Product Name Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Press Fit Plungers - 11032 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 5 lbs (2.27 kg)
Non-threaded 0.1880 inch (4.78 mm)
View Details
Spring Plungers & Indexing Plungers - 1443682 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM10P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.9016 inch (22.9 mm)
End Force 7.87 lbs (3.57 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M6 Threads - Light End Pressure - S707CPMS0614L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details