Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 10-32 Thread with Locking Element 54505

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 10-32 Thread with Locking Element - 54505 - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 10-32 Thread with Locking Element
54505
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 10-32 Thread with Locking Element 54505
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54505
Product Name Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 10-32 Thread with Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27252 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Short Spring Plungers - LSPLL-SUS, LSPL-SUS, LSPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Spring Plungers & Indexing Plungers - 237390 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M24 Threads - Standard End Pressure - S707CBMH2448 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details