Te-Co, Inc. Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element 57012X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element - 57012X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element
57012X
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element 57012X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57012X
Product Name Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27275 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 9.28 lbs (4.21 kg)
Thread Size M12 x 1.75
View Details
Spring Plungers - LPL, LPLN - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force 0.6744 to 33.72 lbs (0.3059 to 15.29 kg)
View Details
Spring Plungers & Indexing Plungers - 188903 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M10 Long-Lok Threads - Standard End Pressure - S707YPMSL1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details