Te-Co, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Product Information 303 Stainless Steel Special sizes quoted upon request | |
| Product Information 303 Stainless Steel When used with Spherical Washers, Flange Nuts will equalize thread loads | |
| Product Information 304 Stainless Steel The last thread is incomplete on Stainless Steel T-Slot Nuts to prevent the stud from turning through the bottom of the nut. *Stainless Steel T-Slot... | |
| Product Information Assemblies consist of Flange Nuts (Part No.'s 41801-41811) and Spherical Washers (Part No.'s 42741-42750) For material information, see individual components | |
| Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many... | |
| Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards... | |
| Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters | |
| Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards... | |
| Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece | |
| Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807:... | |
| Product Information Black Oxide Finish Case Hardened High Grade Alloy Steel Will outlast ordinary Hex Jam Nuts when used in repetitive operations Standard package quantity: 25 pcs. | |
| Product Information Black Oxide Finish High Grade Alloy Steel Will outlast ordinary Hex Nuts when used in repetitive operations Standard package quantity: 25 pcs. | |
| Product Information Material: Aircraft Quality Alloy Certified heat treatment 100% magnetic particle inspected Welding Rod-Alloy #7018 | |
| Product Information Nut: 303 Stainless Steel Washer: 303 Stainless Steel | |
| Product Information Sintered Metal The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut. Special sizes quoted upon request *Quarter... |