Te-Co, Inc. Unfinished Ground Straight Index Bushing: 7/8 Diameter 54981

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Suppliers

Company
Product
Description
Supplier Links
Unfinished Ground Straight Index Bushing: 7/8 Diameter - 54981 - Te-Co, Inc.
Union, OH, USA
Unfinished Ground Straight Index Bushing: 7/8 Diameter
54981
Unfinished Ground Straight Index Bushing: 7/8 Diameter 54981
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - See Straight Index Bushings
  • Vertical cam allows for quick vertical motion

*For proper installation use nominal drill diameter

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54981
Product Name Unfinished Ground Straight Index Bushing: 7/8 Diameter
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10826 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 0.5000 lbs (0.2268 kg)
Thread Size #4-48
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237429 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Slotted Head Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707CBMS0409H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details