Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element 57018X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element - 57018X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element
57018X
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element 57018X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57018X
Product Name Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Pull Ring Retractable Plungers - 27563 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 188906 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Knurled Press-Fit Plungers w/Delrin® Nose - DPFPK52 - Vlier
Specs
Plunger Type Press Fit Plunger; Knurled Head Plunger
Stroke 0.5000 inch (12.7 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707YBMS0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details