Te-Co, Inc. Ball Plunger - Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element 53817X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element - 53817X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element
53817X
Ball Plunger - Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element 53817X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53817X
Product Name Ball Plunger - Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 9.00 Initial x 18.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Stainless Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707YBMH1226H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 2845476 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Stainless Steel Ball Plungers - 11068 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 17.86 lbs (8.1 kg)
Thread Size M16 x 2.0
View Details