Te-Co, Inc. Datasheets for Rest Buttons and Rest Pads
Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture.
Rest Buttons and Rest Pads: Learn more
| Product Name | Notes |
|---|---|
| Product Information 1/4-20 Threaded Component Provides Point of Rest & Side Stop for Locating | |
| Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate For Fixturing Steel or Iron Parts Magnetic Force Holds Parts During Probing | |
| Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate Locates & Holds Steel or Iron Parts During Probing | |
| Product Information Heel Rests prevent marring of the table top surface Material: Aluminum | |
| Product Information Material Low Carbon Steel Screw Case Hardened, Black Oxide Finish Many sizes conform to TCMAI standards Clamp Rests can be used with Center Clamps | |
| Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards | |
| Product Information Provides Horizontal Clamping T-Handle Allows for Quick Changeover Base Adjusts for Placement Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place Components Can Be Purchased With or... | |
| Product Information 1/4-20 Threaded Component For Nesting Cylindrical or Curved Parts Delrin Offers Nonmarring Attribute Provides Resting Point without Limiting Access to Part Components Can Be Purchased With or Without... | |
| Product Information Material: 1117 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards | |
| 1/4-20 Threaded Component Rotates 360° Side-to-Side and Up-and-Down Arm Extends and Retracts Rotating Arm Features Delrin Cone for Positioning Part |