Te-Co, Inc. Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final with Locking Element 57215

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final with Locking Element - 57215 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final with Locking Element
57215
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final with Locking Element 57215
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57215
Product Name Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10911 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 10 lbs (4.54 kg)
Thread Size 3/8-16
View Details
Press-Fit Ball Plungers - SBP, SBPJ, SBPH, SBPHJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1260 inch (0.6500 to 3.2 mm)
End Force 0.3822 to 27.43 lbs (0.1733 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 188895 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707CBMH0410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details