Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 1/4-20 Thread with Locking Element 54501

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 1/4-20 Thread with Locking Element - 54501 - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 1/4-20 Thread with Locking Element
54501
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 1/4-20 Thread with Locking Element 54501
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54501
Product Name Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 1/4-20 Thread with Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - Fine Thread (UNF) - 11212 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 7 lbs (3.17 kg)
Thread Size 1/4-28
View Details
Hex Socket Ball Plungers - LBST-A, LBSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 478668 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Body Steel
View Details
Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure - S707CPMS2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details