Te-Co, Inc. Metric Spring Plunger - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element 63702X

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element - 63702X - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element
63702X
Metric Spring Plunger - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element 63702X
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63702X
Product Name Metric Spring Plunger - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707CBMS0409H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Ball Plungers - LBSU, LBSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 188913 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Stainless Steel Ball Plungers - 10969 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details