Te-Co, Inc. Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element 58403X

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element - 58403X - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element
58403X
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element 58403X
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58403X
Product Name Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/2-13 Thread without Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26874 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 14.4 lbs (6.53 kg)
Thread Size M10 x 1.5
View Details
Press-Fit Ball Plungers - SBP, SBPJ, SBPH, SBPHJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1260 inch (0.6500 to 3.2 mm)
End Force 0.3822 to 27.43 lbs (0.1733 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 237384 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M6 Long-Lok Threads - Standard End Pressure - S707YBMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details