Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 57005

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element - 57005 - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
57005
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element 57005
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57005
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Delrin Tip Shortie Spring Plungers - 30202 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4 lbs (1.81 kg)
Thread Size #8-32
View Details
Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Spring Plungers & Indexing Plungers - 1104582 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details
Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure - S707CPMS2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details