Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element 57415X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element
57415X
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element 57415X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57415X
Product Name Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 1/2-13 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26872 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 12.9 lbs (5.85 kg)
Thread Size M6 x 1.0
View Details
Spring Plungers & Indexing Plungers - 2845467 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM51P - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4370 inch (11.1 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M16 Long-Lok Threads - Heavy End Pressure - S707CBMSL1624H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details