Te-Co, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Product Information Assembly includes: One Swivel Clamp Body & One Pad For material information, see individual components | |
| Product Information For Use With Magnetic Vee Block 1/4-20 Thread | |
| Product Information Material: 1018 Steel Black Oxide Finish Many sizes conform to TCMAI standards Chamfered corners for self alignment of screw | |
| Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary | |
| Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece | |
| Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents... | |
| Alloy Steel Material Black Oxide Finish |