Te-Co, Inc. Flat Hex Nose Steel Plunger: 1/2-13 Thread, End Force = 0.50 Initial x 16 Final with Locking Element 57304

Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life
Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Suppliers

Company
Product
Description
Supplier Links
Flat Hex Nose Steel Plunger: 1/2-13 Thread, End Force = 0.50 Initial x 16 Final with Locking Element - 57304 - Te-Co, Inc.
Union, OH, USA
Flat Hex Nose Steel Plunger: 1/2-13 Thread, End Force = 0.50 Initial x 16 Final with Locking Element
57304
Flat Hex Nose Steel Plunger: 1/2-13 Thread, End Force = 0.50 Initial x 16 Final with Locking Element 57304
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Product Information

  • Material: Steel, Black Oxide Finish
  • Ideal for tough, high-speed, long-life product applications
  • Flat, hexagonal nose design
  • Easy access and adjustment
  • Long spring life
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57304
Product Name Flat Hex Nose Steel Plunger: 1/2-13 Thread, End Force = 0.50 Initial x 16 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Stainless Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707YBMH0410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Stainless Steel Indexing Plungers - NDXN-L-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237671 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Steel Ball Plungers - 10701 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 1.5 lbs (0.6803 kg)
Thread Size Other English Thread; 10-24
View Details