Te-Co, Inc. Unfinished Ground Taper Index Bushing: 1-5/8 Diameter 54975

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Suppliers

Company
Product
Description
Supplier Links
Unfinished Ground Taper Index Bushing: 1-5/8 Diameter - 54975 - Te-Co, Inc.
Union, OH, USA
Unfinished Ground Taper Index Bushing: 1-5/8 Diameter
54975
Unfinished Ground Taper Index Bushing: 1-5/8 Diameter 54975
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - See Straight Index Bushings
  • Vertical cam allows for quick vertical motion

*For proper installation use nominal drill diameter

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54975
Product Name Unfinished Ground Taper Index Bushing: 1-5/8 Diameter
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27608 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 10.5 lbs (4.76 kg)
Thread Size 1/4-20
View Details
Hex Socket-Head Ball Plungers - BSTCA, BSUCA - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0984 inch (1 to 2.5 mm)
End Force 2.02 to 12.36 lbs (0.9176 to 5.61 kg)
View Details
Spring Plungers & Indexing Plungers - 237388 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707YBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details