Te-Co, Inc. Datasheets for Toggle Clamps
Toggle clamps are quick action hold down clamps used to keep a work piece stationary.
Toggle Clamps: Learn more
| Product Name | Notes |
|---|---|
| Product Information Holding Capacity: 1000 lbs. Weiqht (lbs/100 pcs): 250 | |
| Product Information Holding Capacity: 375 lbs. Weight (lbs/100 pcs): 80 | |
| Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40... | |
| Product Information Clamp can be flush mounted using the hex lock nut or it can be mounted directly into tapped hole; either mounting allows 360 degree clamp rotation Clamp locks... | |
| Product Information Holds Parts for Probing Base Adjusts for Placement Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place Components Can Be Purchased With or Without a Plate Purchase... | |
| Product Information Holds Parts for Probing Base Adjusts for Placement Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place Components Can Be Purchased With or Without the Purchase of... | |
| Product Information Holding Pressure: 200 lbs. Handle Moves 60 degrees Bar Moves 117 degrees Small yet powerful clamp, available in several configurations Furnished with Neoprene Tipped Spindle Assembly (Part No. | |
| Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished... | |
| Product Information Holding Pressure: 750 lbs. Handle Moves 55 degrees Bar Moves 90 degrees Heavy duty clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part... | |
| Product Information Holding Pressure: 750 lbs. Handle Moves 58 degrees Bar Moves 106 degrees U-Bar type is furnished with (2) Flanged Washers and Spindle Assembly Solid Bar type furnished with... | |
| Product Information Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers... | |
| Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid... | |
| Product Information Holding Pressure: 1200 lbs. Handle Moves 70 degrees Bar Moves 140 degrees Largest wide opening clamp available U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid... | |
| Product Information Holding Pressure: 200 lbs. Handle Moves 60 degrees Bar Moves 117 degrees Small yet powerful clamp, available in several configurations Furnished with Neoprene Tipped Spindle Assembly (Part No. | |
| Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished... | |
| Product Information Holding Pressure: 500 lbs. Handle Moves 65 degrees Bar Moves 90 degrees Most popular horizontal handle clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle... | |
| Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots... |