Te-Co, Inc. Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
|
Stainless Steel Thinwall Keylocking Insert: 1/2-13 Internal Thread x 5/8-11 External Thread -- 42459
Stainless Steel Thinwall Keylocking Insert: 1/4-20 Internal Thread x 3/8-16 External Thread -- 42455
Stainless Steel Thinwall Keylocking Insert: 10-24 Internal Thread x 5/16-18 External Thread -- 42453
Stainless Steel Thinwall Keylocking Insert: 10-32 Internal Thread x 5/16-18 External Thread -- 42454
Stainless Steel Thinwall Keylocking Insert: 3/8-16 Internal Thread x 1/2-13 External Thread -- 42457
|
Product Information *Tolerance: +.010 -.000 |
| Product Information An inexpensive insert for use in ready-to-assemble furniture, drawer pulls and wherever ease of assembly or avoidance of thread stripping is desired. Install with hex drive wrench or... | |
| Product Information External knife threads provide superior holding power in hard and soft woods, particle board and all wood products. Use wherever field assembly or disassembly could lead to thread... | |
| Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert... |