Te-Co, Inc. Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final with Locking Element 57303

Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life
Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Suppliers

Company
Product
Description
Supplier Links
Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final with Locking Element - 57303 - Te-Co, Inc.
Union, OH, USA
Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final with Locking Element
57303
Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final with Locking Element 57303
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Product Information

  • Material: Steel, Black Oxide Finish
  • Ideal for tough, high-speed, long-life product applications
  • Flat, hexagonal nose design
  • Easy access and adjustment
  • Long spring life
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57303
Product Name Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11115 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 10 lbs (4.54 kg)
Thread Size 3/8-16
View Details
Spring Plungers & Indexing Plungers - 188916 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Ball Plungers - Steel - BM5A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.4724 inch (12 mm)
End Force 3.15 lbs (1.43 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M5 Long-Lok Threads - Heavy End Pressure - S707YBMSL0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details