Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 3/8-16 Thread without Locking Element 54511X

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 3/8-16 Thread without Locking Element - 54511X - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 3/8-16 Thread without Locking Element
54511X
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 3/8-16 Thread without Locking Element 54511X
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment
  • Plunger can be completely withdrawn into the body and locked into a retracted position

*Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54511X
Product Name Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 3/8-16 Thread without Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10982 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 9.92 lbs (4.5 kg)
Thread Size M10 x 1.5
View Details
Spring Plungers & Indexing Plungers - 478573 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Nylon Ball Plungers - Stainless Steel - DSBM5P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.4724 inch (12 mm)
End Force 3.15 lbs (1.43 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707CBMH0818H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details