Te-Co, Inc. Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final without Locking Element 57215X

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final without Locking Element - 57215X - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final without Locking Element
57215X
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final without Locking Element 57215X
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57215X
Product Name Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1-8 Thread, End Force 4.0 Initial x 31.0 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11202 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size Other English Thread; 10-24
View Details
Plastic Ball Plungers - BEE, BEU - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0787 inch (1 to 2 mm)
End Force 2.02 to 8.99 lbs (0.9176 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 478769 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707CBMH1226H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details