Te-Co, Inc. Datasheets for Tooling Plates and Columns
Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection.
Tooling Plates and Columns: Learn more
| Product Name | Notes |
|---|---|
| Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by... | |
| Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and... | |
| Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All... | |
| Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel... | |
| Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel... | |
| Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® | |
| Product Information Optional Adapter Plate simplifies attachment of a ReLock®-8 to either a pallet or an indexer. Unique alignment feature allows the ReLock®-8 to be oriented to indexing, quickly and... |