Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element 57017X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element - 57017X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element
57017X
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element 57017X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57017X
Product Name Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Ball Plungers - BST-A, BSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M4 Threads - Standard End Pressure - S707CPMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details
Spring Plungers & Indexing Plungers - 237413 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Ball Plungers - Steel - B46P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.1870 inch (4.75 mm)
End Force 0.5000 lbs (0.2268 kg)
View Details