Te-Co, Inc. Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Product Information 1/4-20 Threaded Components Components Can Be Purchased With or Without the Purchase of a Plate To Fixture Cylindrical Steel or Iron Parts Magnetic Force Holds Parts During Probing... | |
| Product Information 1/4-20 Threaded Components Provides Resting Point to Elevate Parts for Probing Components Can Be Purchased With or Without a Plate Purchase Other Key Components in TE-CO CMM Fixturing... | |
| Product Information For Aligning Multiple Vees to Hold Cylindrical Parts 1/4-20 Thread in Base | |
| Product Information Slips Over 1/2" Diameter Standoffs Knurled Knob Stud Quickly Tightens for Height Adjustment Standoffs Sold Separately | |
| Product Information Use in conjunction with AccuSnap® Workstops AccuSnap® Spacers allow spacing between the workstop and parallel | |
| Product Information For Holding Large Cylindrical Steel or Iron Parts Body is Made of Aluminum with 2 Magnetic Inserts Includes 2 Cap Screws to Fasten to Plate |