Te-Co, Inc. Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread without Locking Element 58451X

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread without Locking Element - 58451X - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread without Locking Element
58451X
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread without Locking Element 58451X
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads
  • Ideal for food and medical applications

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58451X
Product Name Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 3/8-16 Thread without Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707YBMS1624H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Indexing Plungers without Knob - SDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188904 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Shortie Spring Plungers - Short Travel - 27610 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 15.5 lbs (7.03 kg)
Thread Size 5/16-18
View Details