Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Locking / Yellow Chromate Steel: 1/2-13 Thread with Locking Element 54612

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Locking / Yellow Chromate Steel: 1/2-13 Thread with Locking Element - 54612 - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Locking / Yellow Chromate Steel: 1/2-13 Thread with Locking Element
54612
Knurled Knob Hand Retractable Spring Plunger / Locking / Yellow Chromate Steel: 1/2-13 Thread with Locking Element 54612
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment
  • Plunger can be completely withdrawn into the body and locked into a retracted position

*Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54612
Product Name Knurled Knob Hand Retractable Spring Plunger / Locking / Yellow Chromate Steel: 1/2-13 Thread with Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Pin Plunger With M20 Threads - Standard End Pressure - S707YPMS2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details
Short Spring Plungers - ZSP, SPL, SPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Spring Plungers & Indexing Plungers - 188884 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Steel Tip Shortie Spring Plungers - 27175 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 8.51 lbs (3.86 kg)
Thread Size M12 x 1.75
View Details